The 54FCT574ATDB is an 8-bit octal D-type register designed using advanced dual metal CMOS technology. It features eight D-type flip-flops with a buffered common clock and buffered 3-state output control. The outputs are enabled when the output enable (OE) input is low, and they enter a high-impedance state when OE is high. The device operates with low input and output leakage currents, typically less than 1µA, and is compatible with true TTL levels, providing a typical output high voltage (VOH) of 3.3V and a typical output low voltage (VOL) of 0.3V. This product supports high drive outputs, capable of sourcing -15mA and sinking 48mA. It meets or exceeds JEDEC standard 18 specifications and is compliant with military standards (MIL-STD-883, Class B). The 54FCT574ATDB is available in various packages, including SOIC and CERDIP, making it suitable for both industrial and military applications. The operational temperature range is from -40°C to +85°C for industrial applications and -55°C to +125°C for military applications.
IC FF D-TYPE SNGL 8BIT 20CDIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 54FCT574ATDB | 54FCT574ATDB |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |