Manufacturer: ON Semiconductor
Win Source Part Number: 736031-100351QCX
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Clock Frequency: 375MHz
Manufacturer Package: 28-LCC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 100351
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 736031-100351QCX | 100351QCX | 100351QCX | 100351QCX |
| Product Name | Logic - Logic - Flip Flops - 100351QCX | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| fMAX | 375 MHz | 375 MHz | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |