Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF JK TYPE DUAL 1BIT 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74ACT109MTC | 74ACT109MTC |
| Product Name | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | J-K | |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |