Integrated Device Technology Flip Flops 5962-9223001M3A

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 5962-9223001M3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-CLCC Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-9223001M3A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-9223001M3A
Integrated Circuits (ICs) - Logic - Flip Flops 5962-9223001M3A
54FCT825 - 8-BIT DRIVER

54FCT825 - 8-BIT DRIVER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 5962-9223001M3A 5962-9223001M3A
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74LVC1G74GD/S470,1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers