Integrated Circuits (ICs) - Logic - Flip Flops
IC FF D-TYPE SNGL 8BIT 20LCC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9221802M2A | 5962-9221802M2A | 5962-9221802M2A |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | 20-LCC | 20-LCC | |
| Low-level Output Current (Sink) | 12 mA |