onsemi Flip Flops 100331SC

Description
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 100331SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331SC
Flip Flops 100331SC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 100331SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100331SC
Logic - Flip Flops 100331SC
IC FF D-TYPE TRPL 1BIT 24SOP

IC FF D-TYPE TRPL 1BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 100331SC 100331SC
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHC74PW/S400J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details