onsemi Logic - Flip Flops 100351SCX

Description
IC FF D-TYPE SNGL 6BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 100351SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100351SCX
Logic - Flip Flops 100351SCX
IC FF D-TYPE SNGL 6BIT 24SOP

IC FF D-TYPE SNGL 6BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 100351SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100351SCX
Flip Flops 100351SCX
Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100351SCX 100351SCX
Product Name Logic - Flip Flops Flip Flops
fMAX 375 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details