The 74ABT162823ADLRG4 is an 18-bit bus-interface flip-flop designed for driving high-capacitance or low-impedance loads. It features 3-state outputs, making it suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The device can function as two 9-bit flip-flops or one 18-bit flip-flop, with data entry occurring on the low-to-high clock transitions when the clock-enable (CLKEN) input is low. The flip-flops include a buffered output-enable (OE) input that allows the outputs to be placed in a high-impedance state, facilitating bus line driving without additional components. The outputs can source or sink up to 12 mA and are equipped with equivalent 25-,Ѷ series resistors to minimize overshoot and undershoot. The device supports hot insertion with Ioff and power-up 3-state capabilities, ensuring outputs remain in a high-impedance state during power transitions. Operating temperature ranges from -40°C to 85°C, and the device is available in multiple package options, including SSOP and TSSOP. This product is suitable for applications requiring reliable data latching and bus driving capabilities in high-speed environments.
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 9BIT 56SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74ABT162823ADLRG4 | 74ABT162823ADLRG4 |
| Product Name | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP |