onsemi Logic - Logic - Flip Flops - 74AC174MTC 74AC174MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764920-74AC174MTC Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC174 Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Alternative Parts (Cross-Reference): 74AC174MTCX; 74AC174TTR; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764920-74AC174MTC Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC174 Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Alternative Parts (Cross-Reference): 74AC174MTCX; 74AC174TTR; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC174MTC
764920-74AC174MTC
Logic - Logic - Flip Flops - 74AC174MTC 764920-74AC174MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764920-74AC174MTC Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent: 40μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74AC174 Categories: Integrated Circuits (ICs) Clock Frequency: 125MHz Alternative Parts (Cross-Reference): 74AC174MTCX; 74AC174TTR; Introduction Date: November 01, 1988 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764920-74AC174MTC
Series: 74AC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74AC174
Categories: Integrated Circuits (ICs)
Clock Frequency: 125MHz
Alternative Parts (Cross-Reference): 74AC174MTCX; 74AC174TTR;
Introduction Date: November 01, 1988
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 74AC174MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC174MTC
Flip Flops 74AC174MTC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74AC174MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC174MTC
Flip Flops 74AC174MTC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74AC174MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC174MTC
Logic - Flip Flops 74AC174MTC
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC174MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC174MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74AC174MTC
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 764920-74AC174MTC 74AC174MTC 74AC174MTC 74AC174MTC
Product Name Logic - Logic - Flip Flops - 74AC174MTC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Propagation Delay 8.5 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS113FM/B - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type CFP
View Details
4 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details