onsemi Logic - Flip Flops 74ACT109MTCX

Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT109MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT109MTCX
Logic - Flip Flops 74ACT109MTCX
IC FF JK TYPE DUAL 1BIT 16TSSOP

IC FF JK TYPE DUAL 1BIT 16TSSOP

Supplier's Site Datasheet
Flip Flops - 74ACT109MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT109MTCX
Flip Flops 74ACT109MTCX
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT109MTCX 74ACT109MTCX
Product Name Logic - Flip Flops Flip Flops
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
2 suppliers