Renesas Electronics Corporation Flip Flops 5962-9221804M2A

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 5962-9221804M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-9221804M2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-9221804M2A
Integrated Circuits (ICs) - Logic - Flip Flops 5962-9221804M2A
Integrated Circuits (ICs) - Logic - Flip Flops

Integrated Circuits (ICs) - Logic - Flip Flops

Supplier's Site
Logic - Flip Flops - 5962-9221804M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5962-9221804M2A
Logic - Flip Flops 5962-9221804M2A
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-9221804M2A 5962-9221804M2A 5962-9221804M2A
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74AHCT273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details