onsemi Logic - Flip Flops 74ACQ377PC

Description
IC FF D-TYPE OCTAL 20DIP
Datasheet
Description
IC FF D-TYPE OCTAL 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACQ377PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACQ377PC
Logic - Flip Flops 74ACQ377PC
IC FF D-TYPE OCTAL 20DIP

IC FF D-TYPE OCTAL 20DIP

Supplier's Site Datasheet
Flip Flops - 74ACQ377PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACQ377PC
Flip Flops 74ACQ377PC
Flip Flop Element Bit 20-DIP (0.300", 7.62mm)

Flip Flop Element Bit 20-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACQ377PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACQ377PC
Integrated Circuits (ICs) - Logic - Flip Flops 74ACQ377PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACQ377PC 74ACQ377PC 74ACQ377PC
Product Name Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers