onsemi Flip Flops 100353QC

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-LCC (J-Lead)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-LCC (J-Lead)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 100353QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100353QC
Flip Flops 100353QC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 100353QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100353QC
Integrated Circuits (ICs) - Logic - Flip Flops 100353QC
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number 100353QC 100353QC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 1727-74ALVT162821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers