onsemi Integrated Circuits (ICs) - Logic - Flip Flops 100331DC

Description
D FLIP-FLOP, 100K SERIES
Datasheet
Description
D FLIP-FLOP, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 100331DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
100331DC
Integrated Circuits (ICs) - Logic - Flip Flops 100331DC
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site
Flip Flops - 100331DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100331DC
Flip Flops 100331DC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CDIP (0.400", 10.16mm)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CDIP (0.400", 10.16mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100331DC 100331DC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details