Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Integrated Circuits (ICs) - Logic ICs - Flip Flops
IC FF D-TYPE SNGL 8BIT 20CDIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9222203MRA | 5962-9222203MRA | 5962-9222203MRA |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic ICs - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 4.5V ~ 5.5V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |