IC FF D-TYPE SNGL 8BIT 20CDIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20CDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9222205MRA | 5962-9222205MRA | 5962-9222205MRA |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 4.5V ~ 5.5V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |