41273H-54FCT273ATEB -- FLIP FLOPS
Integrated Device Technology
Flip Flops
41273H-54FCT273ATEB
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
41273H-54FCT273ATEB |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Output Characteristics
Differential
Propagation Delay
3.5 ns
View Details
3 suppliers
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers