Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197986-74AC175MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 40μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 244MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 4BIT 16TSSOP
IC FF D-TYPE SNGL 4BIT 16TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 197986-74AC175MTCX | 74AC175MTCX | 74AC175MTCX | 74AC175MTCX |
| Product Name | Logic - Logic - Flip Flops - 74AC175MTCX | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | ||
| Propagation Delay | 9.5 ns | |||
| fMAX | 244 MHz | 244 MHz | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |