onsemi Flip Flops 74ACQ564PC

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACQ564PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACQ564PC
Flip Flops 74ACQ564PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - 74ACQ564PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACQ564PC
Logic - Flip Flops 74ACQ564PC
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74ACQ564PC 74ACQ564PC
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type VSSOP; SOP; SSOP
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details