Renesas Electronics Corporation Logic - Logic - Flip Flops - 54FCT574CTDB 54FCT574CTDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920886-54FCT574CTDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574CTDB, IDT54FCT574CTDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920886-54FCT574CTDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574CTDB, IDT54FCT574CTDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 54FCT574CTDB
920886-54FCT574CTDB
Logic - Logic - Flip Flops - 54FCT574CTDB 920886-54FCT574CTDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920886-54FCT574CTDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm) Package: 20-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 54FCT574 Categories: Integrated Circuits (ICs) Case / Package: 20-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT54FCT574CTDB, IDT54FCT574CTDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920886-54FCT574CTDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Package: 20-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 54FCT574
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT54FCT574CTDB, IDT54FCT574CTDB-ND

Buy Now Datasheet
Logic - Flip Flops - 54FCT574CTDB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT574CTDB
Logic - Flip Flops 54FCT574CTDB
IC FF D-TYPE SNGL 8BIT 20CDIP

IC FF D-TYPE SNGL 8BIT 20CDIP

Supplier's Site Datasheet
Flip Flops - 54FCT574CTDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54FCT574CTDB
Flip Flops 54FCT574CTDB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 920886-54FCT574CTDB 54FCT574CTDB 54FCT574CTDB
Product Name Logic - Logic - Flip Flops - 54FCT574CTDB Logic - Flip Flops Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP DIP; 20-CDIP (0.300\", 7.62mm)
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74AHC74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers