Renesas Electronics Corporation Flip Flops 5962-9222205M2A

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
Datasheet
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 5962-9222205M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Buy Now Datasheet
Logic - Flip Flops - 5962-9222205M2A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5962-9222205M2A
Logic - Flip Flops 5962-9222205M2A
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 5962-9222205M2A 5962-9222205M2A
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 74AHC74PW/S400J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details