D Flip-Flop, AC Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 6BIT 16TSSOP
IC FF D-TYPE SNGL 6BIT 16TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC174MTCX | 74AC174MTCX | 74AC174MTCX | 74AC174MTCX |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | TSSOP; TSSOP16; SOP; SSOP | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | ||
| Logic Family | CMOS | |||
| Flip-Flop Type | D | |||
| Supply Voltage | 2V ~ 6V |