IC FF D-TYPE SNGL 10BIT 24DIP
IC FF D-TYPE SNGL 10BIT 24DIP
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74AC821SPC | 74AC821SPC | 74AC821SPC |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| fMAX | 160 MHz | ||
| Low-level Output Current (Sink) | 24 mA | ||
| High-level Output Current (Source) | 24 mA | ||
| Flip-Flop Type | D |