VAST STOCK CO., LIMITED Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| CAN Interface IC Industrial CAN Transceiver | |
| Digital Isolators 1 kV 2 forward & 2 reverse 4-channel isolator | |
| Digital Isolators 1 kV 4-channel digital isolator | |
| Digital Isolators 1 kV 5-channel digital isolator | |
| Digital Isolators 1 kV 6-channel digital isolator | |
| Digital Isolators 10 kV surge, 5 kV isolators with 2 forward & 2 reverse channels | |
| Digital Isolators 10 kV surge, 5 kV isolators with 2 foward & 2 reverse channels | |
| Digital Isolators 10 kV surge, 5 kV isolators with 4 forward & 0 reverse channels | |
| Digital Isolators 10kV surge quad high speed digital isolators | |
| Digital Isolators 2.5 kV 2 forward & 2 reverse 4-channel isolator | |
| Digital Isolators 2.5 kV 2 fwd & 2 rev 4-channel isolator | |
| Digital Isolators 2.5 kV 3 forward & 2 reverse 5-channel isolator | |
| Digital Isolators 2.5 kV 3 forward & 3 reverse 6-channel isolator | |
| Digital Isolators 2.5 kV 3 fwd & 2 rev 5-channel isolator | |
| Digital Isolators 2.5 kV 3 fwd & 3 rev 6-channel isolator | |
| Digital Isolators 2.5 kV 4 forward & 1 reverse 5-channel isolator | |
| Digital Isolators 2.5 kV 4 forward & 2 reverse 4-channel isolator | |
| Digital Isolators 2.5 kV 4 fwd & 1 rev 5-channel isolator | |
| Digital Isolators 2.5 kV 4 fwd & 2 rev 6-channel isolator | |
| Digital Isolators 2.5 kV 4-channel digital isolator | |
| Digital Isolators 2.5 kV 5 forward & 1 reverse 6-channel isolator | |
| Digital Isolators 2.5 kV 5 fwd & 1 rev 6-channel isolator | |
| Digital Isolators 2.5 kV 5-channel digital isolator | |
| Digital Isolators 2.5 kV 6 forward channel isolator | |
| Digital Isolators 2.5 kV 6-channel digital isolator | |
| Digital Isolators 3.75 kV 2 forward & 2 reverse 4-channel isolator | |
| Digital Isolators 3.75 kV 3 forward & 2 reverse 5-channel isolator | |
| Digital Isolators 3.75 kV 3 forward & 3 reverse 6-channel isolator | |
| Digital Isolators 3.75 kV 4 forward & 1 reverse 5-channel isolator | |
| Digital Isolators 3.75 kV 4 forward & 2 reverse 6-channel isolator | |
| Digital Isolators 3.75 kV 4-channel digital isolator with integrated dc-dc | |
| Digital Isolators 3.75 kV 4-channel digital isolator | |
| Digital Isolators 3.75 kV 5 forward & 1 reverse 6-channel isolator | |
| Digital Isolators 3.75 kV 5-channel digital isolator | |
| Digital Isolators 3.75 kV 6-channel digital isolator | |
| Digital Isolators 3.75 kV optocoupler replacement in PDIP8 | |
| Digital Isolators 3.75 kV optocoupler replacement in SOIC8 | |
| Digital Isolators 3.75 kV optocoupler replacement | |
| Digital Isolators 5 kV 2 forward & 2 reverse 4-channel isolator | |
| Digital Isolators 5 kV 2-channel digital isolator with integrated dc-dc | |
| Digital Isolators 5 kV 3 forward & 2 reverse 5-channel isolator | |
| Digital Isolators 5 kV 3 forward & 3 reverse 6-channel isolator | |
| Digital Isolators 5 kV 4 forward & 1 reverse 5-channel isolator | |
| Digital Isolators 5 kV 4 forward & 2 reverse 6-channel isolator | |
| Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc | |
| Digital Isolators 5 kV 4-channel digital isolator | |
| Digital Isolators 5 kV 5 forward & 1 reverse 6-channel isolator | |
| Digital Isolators 5 kV 5-channel digital isolator | |
| Digital Isolators 5 kV 6-channel digital isolator | |
| Digital Isolators 5 kV optocoupler replacement in SDIP6 | |
| Digital Isolators 5 kV optocoupler replacement | |
| Digital Isolators 5kV high speed digital isolators with integrated DCDC converter; 1 forward and 1 reverse channel | |
| Digital Isolators 5kV high speed digital isolators with integrated DCDC converter; 2 forward channels | |
| Digital Isolators 5kV high speed digital isolators with integrated DCDC converter; 2 reverse channels | |
| Digital Isolators 5kV high speed digital isolators with integrated DCDC converter | |
| Digital Isolators Low-Power Quad-Channel Digital Isolator | |
| Digital Isolators Opto Pin Compatible LED Emulator Input Digital Isolators | |
| Digital Isolators Quad Ch 2.5kV Isolator, 150M, 4/0, QSOP16, lead free | |
| Digital Isolators | |
| I/O Controller Interface IC 64-Pin Mobile I/O | |
| I/O Controller Interface IC Adv notebook IO for LPC designs 3 pts | |
| I/O Controller Interface IC Advanced Notebook I/O LPC 3-Port | |
| I/O Controller Interface IC Advanced notebook IO for LPC Designs | |
| I/O Controller Interface IC Notebk I/O Contrllr | |
| LIN Transceivers LIN | |
| PCI Interface IC CMIC, PCIE RTD3 | |
| PCI Interface IC Silego CMIC, PCIE RTD3 | |
| RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr | |
| RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr | |
| RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr | |
| RS-232 Interface IC 3-5V MultiCh Compat Line Drvr/Rcvr | |
| RS-232 Interface IC 3-V to 5.5-V Dual RS-232 Port | |
| RS-232 Interface IC 3-V To 5.5-V Multich RS232 Line Drvr/Rcvr | |
| RS-232 Interface IC 3V To 5.5V MultiCh RS-232 | |
| RS-232 Interface IC 3V To 5.5V Two Ch RS-232 | |
| RS-232 Interface IC 3V to 5V MultiCh RS-232 | |
| RS-232 Interface IC Dual 3-5.5V RS232 | |
| RS-232 Interface IC Quad Low Pwr | |
| RS-232 Interface IC Quadruple Low-Power Driver/Receiver | |
| RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver | |
| RS-232 Interface IC RS232 Mult Chl | |
| RS-232 Interface IC RS232 Sgl Chl | |
| RS-232 Interface IC Triple Low-Power Driver and Receiver | |
| RS-422 Interface IC Dual Diff Drivers & Receivers | |
| RS-422 Interface IC Dual Diff | |
| RS-422 Interface IC | |
| RS-422/RS-485 Interface IC Diff and Rec Pair | |
| RS-422/RS-485 Interface IC Diff Driver And Rec Pair | |
| RS-422/RS-485 Interface IC Diff Driver And Receiver Pair | |
| RS-422/RS-485 Interface IC Diff interface ld drvr | |
| RS-422/RS-485 Interface IC Differential Bus Transceiver | |
| RS-422/RS-485 Interface IC Differential Bus | |
| RS-422/RS-485 Interface IC Quadruple Diff Line Receiver | |
| RS-485 Interface IC 3.3-V Supply RS-485 With IEC ESD Protection 8-SON -55 to 125 | |
| RS-485 Interface IC Diff Bus Trans | |
| RS-485 Interface IC Differential Bus Transceiver | |
| RS-485 Interface IC Differential Bus | |
| RS-485 Interface IC Ext Temp Range RS485 Transceiver | |
| USB Interface IC 256B HOST COM |
| << Prev | Next >> |