Manufacturer: Microchip Technology
Win Source Part Number: 046894-SIO10N268-NU
Packaging: Tray
Applications: Notebook Computer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQN (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 128VTQN
IC INTERFACE SPECIALIZED 128VTQN
I/O Controller Interface IC Notebk I/O Contrllr
Notebook Computer Interface 128-VTQFP (14x14)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 046894-SIO10N268-NU | SIO10N268-NU | SIO10N268-NU | SIO10N268-NU | SIO10N268-NU |
| Product Name | Interface - Interface - Specialized - SIO10N268-NU | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Specialized |
| Supply Voltage | Other; 3.3V | Other | 3.3V | Other; 3.3V |