Silicon Labs Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs SI88244ED-IS

Description
DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs - 46Y8537 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs
46Y8537
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs 46Y8537
DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
SI88244ED-IS
Digital Isolators SI88244ED-IS
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 46Y8537 SI88244ED-IS
Product Name Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers