Digital Isolator, 1, 60 ns, 3 V, 30 V, DIP, 8 RoHS Compliant: Yes
Digital Isolators 3.75 kV optocoupler replacement in PDIP8
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 54X5786 | SI8711BC-B-IP |
| Product Name | Digital Isolator, 1, 60 Ns, 3 V, 30 V, Dip, 8 Rohs Compliant Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Data Rate | 15000 to ? kbps |