Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SIO1028I-JZX-TR

Description
Win Source Part Number: 1260908-SIO1028I-JZX -TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028
Request a Quote Datasheet
Description
Win Source Part Number: 1260908-SIO1028I-JZX -TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260908-SIO1028I-JZX-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260908-SIO1028I-JZX-TR
Integrated Circuits (ICs) - Interface - Specialized 1260908-SIO1028I-JZX-TR
Win Source Part Number: 1260908-SIO1028I-JZX -TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Controller Standard Package: 3,000 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028

Win Source Part Number: 1260908-SIO1028I-JZX-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: LPC
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SIO1028

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SIO1028I-JZX-TR
I/O Controller Interface IC SIO1028I-JZX-TR
I/O Controller Interface IC Advanced notebook IO for LPC Designs

I/O Controller Interface IC Advanced notebook IO for LPC Designs

Buy Now
Specialized - SIO1028I-JZX-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1028I-JZX-TR
Specialized SIO1028I-JZX-TR
Controller Interface 64-QFN (9x9)

Controller Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Specialized - SIO1028I-JZX-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SIO1028I-JZX-TR
Interface - Specialized SIO1028I-JZX-TR
IC INTFACE SPECIALIZED 64STQFN

IC INTFACE SPECIALIZED 64STQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SIO1028I-JZX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1028I-JZX-TR
Integrated Circuits (ICs) - Interface - Specialized SIO1028I-JZX-TR
IC INTFACE SPECIALIZED 64STQFN

IC INTFACE SPECIALIZED 64STQFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260908-SIO1028I-JZX-TR SIO1028I-JZX-TR SIO1028I-JZX-TR SIO1028I-JZX-TR SIO1028I-JZX-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details