Silicon Labs Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs SI88640ED-IS

Description
DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs - 44AC2852 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs
44AC2852
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs 44AC2852
DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
SI88640ED-IS
Digital Isolators SI88640ED-IS
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 44AC2852 SI88640ED-IS
Product Name Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details