Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SIO1028I-JZX

Description
Win Source Part Number: 1260894-SIO1028I-JZX Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 260 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028
Request a Quote Datasheet
Description
Win Source Part Number: 1260894-SIO1028I-JZX Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 260 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260894-SIO1028I-JZX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260894-SIO1028I-JZX
Integrated Circuits (ICs) - Interface - Specialized 1260894-SIO1028I-JZX
Win Source Part Number: 1260894-SIO1028I-JZX Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Controller Standard Package: 260 Mounting: SMD (SMT) Interface: LPC Voltage - Supply: 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SIO1028

Win Source Part Number: 1260894-SIO1028I-JZX
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Controller
Standard Package: 260
Mounting: SMD (SMT)
Interface: LPC
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SIO1028

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SIO1028I-JZX
I/O Controller Interface IC SIO1028I-JZX
I/O Controller Interface IC Advanced notebook IO for LPC Designs

I/O Controller Interface IC Advanced notebook IO for LPC Designs

Buy Now
Specialized - SIO1028I-JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1028I-JZX
Specialized SIO1028I-JZX
Controller Interface 64-QFN (9x9)

Controller Interface 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SIO1028I-JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1028I-JZX
Integrated Circuits (ICs) - Interface - Specialized SIO1028I-JZX
IC INTFACE SPECIALIZED 64STQFN

IC INTFACE SPECIALIZED 64STQFN

Supplier's Site
Interface - Specialized - SIO1028I-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SIO1028I-JZX
Interface - Specialized SIO1028I-JZX
IC INTFACE SPECIALIZED 64STQFN

IC INTFACE SPECIALIZED 64STQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260894-SIO1028I-JZX SIO1028I-JZX SIO1028I-JZX SIO1028I-JZX SIO1028I-JZX
Product Name Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details