Digital Isolators 3.75 kV optocoupler replacement in PDIP8
Digital Isolator, 1, 60 ns, 3 V, 30 V, DIP, 8 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8711AC-B-IP | 54X5783 |
| Product Name | Digital Isolators | Digital Isolator, 1, 60 Ns, 3 V, 30 V, Dip, 8 Rohs Compliant Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 15000 to ? kbps | |
| Pd | 140 milliwatts |