Microchip Technology, Inc. Interface - Interface - Specialized - SIO1007-JV SIO1007-JV

Description
Manufacturer: Microchip Technology Win Source Part Number: 211718-SIO1007-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 211718-SIO1007-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SIO1007-JV - 211718-SIO1007-JV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SIO1007-JV
211718-SIO1007-JV
Interface - Interface - Specialized - SIO1007-JV 211718-SIO1007-JV
Manufacturer: Microchip Technology Win Source Part Number: 211718-SIO1007-JV Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-STQFP (7x7) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 211718-SIO1007-JV
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-STQFP (7x7)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - SIO1007-JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1007-JV
Integrated Circuits (ICs) - Interface - Specialized SIO1007-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site
Interface - Specialized - SIO1007-JV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SIO1007-JV
Interface - Specialized SIO1007-JV
IC INTFACE SPECIALIZED 64STQFP

IC INTFACE SPECIALIZED 64STQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SIO1007-JV
I/O Controller Interface IC SIO1007-JV
I/O Controller Interface IC 64-Pin Mobile I/O

I/O Controller Interface IC 64-Pin Mobile I/O

Buy Now Datasheet
Specialized - SIO1007-JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1007-JV
Specialized SIO1007-JV
Controller Interface 64-STQFP (7x7)

Controller Interface 64-STQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 211718-SIO1007-JV SIO1007-JV SIO1007-JV SIO1007-JV SIO1007-JV
Product Name Interface - Interface - Specialized - SIO1007-JV Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized I/O Controller Interface IC Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Package Type QFP; TQFP; 64-STQFP (7x7) QFP QFP; 64-LQFP STQFP-64 QFP; LQFP; 64-LQFP
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - 448-CY7C65213A-32LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details