Microchip Technology, Inc. Interface - Interface - Specialized - SIO1028-JZX-TR SIO1028-JZX-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 086664-SIO1028-JZX-T R Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086664-SIO1028-JZX-T R Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SIO1028-JZX-TR - 086664-SIO1028-JZX-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SIO1028-JZX-TR
086664-SIO1028-JZX-TR
Interface - Interface - Specialized - SIO1028-JZX-TR 086664-SIO1028-JZX-TR
Manufacturer: Microchip Technology Win Source Part Number: 086664-SIO1028-JZX-T R Packaging: Reel - TR Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 086664-SIO1028-JZX-TR
Packaging: Reel - TR
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SIO1028-JZX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SIO1028-JZX-TR
Integrated Circuits (ICs) - Interface - Specialized SIO1028-JZX-TR
IC INTERFACE SPECIALIZED 64QFN

IC INTERFACE SPECIALIZED 64QFN

Supplier's Site
Sheung Wan, Hong Kong
I/O Controller Interface IC
SIO1028-JZX-TR
I/O Controller Interface IC SIO1028-JZX-TR
I/O Controller Interface IC Advanced Notebook I/O LPC 3-Port

I/O Controller Interface IC Advanced Notebook I/O LPC 3-Port

Buy Now Datasheet
Specialized - SIO1028-JZX-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SIO1028-JZX-TR
Specialized SIO1028-JZX-TR
Controller Interface 64-QFN (9x9)

Controller Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Specialized - SIO1028-JZX-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SIO1028-JZX-TR
Interface - Specialized SIO1028-JZX-TR
IC INTERFACE SPECIALIZED 64QFN

IC INTERFACE SPECIALIZED 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 086664-SIO1028-JZX-TR SIO1028-JZX-TR SIO1028-JZX-TR SIO1028-JZX-TR SIO1028-JZX-TR
Product Name Interface - Interface - Specialized - SIO1028-JZX-TR Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized Interface - Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32173-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1907344P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details