Digital Isolators Opto Pin Compatible LED Emulator Input Digital Isolators
LOGIC OUTPUT ISOLATOR, 50NS, SDIP-6; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SDIP; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8715BD-A-IS | 79X1918 |
| Product Name | Digital Isolators | Logic Output Isolator, 50Ns, Sdip-6; No. Of Channels Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 15000 to ? kbps | |
| Pd | 253 milliwatts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |