Digital Isolator, 1, 60 ns, 3 V, 30 V, SDIP, 6 RoHS Compliant: Yes
Digital Isolators 5 kV optocoupler replacement in SDIP6
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 54X5776 | SI8710AD-B-IS |
| Product Name | Digital Isolator, 1, 60 Ns, 3 V, 30 V, Sdip, 6 Rohs Compliant Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Data Rate | 15000 to ? kbps |