Silicon Labs Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs SI8660BB-B-IS1

Description
Digital Isolator, 6, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes
Description
Digital Isolator, 6, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Isolator, part number 54X5751, is a low-power, six-channel device designed for high-speed operation with data rates up to 150 Mbps. It operates within a wide supply voltage range of 2.5 to 5.5 V and provides isolation ratings of up to 5000 V RMS, making it suitable for applications requiring high electromagnetic immunity and reinforced insulation. The device features ultra-low power consumption, with typical current draw of 1.6 mA per channel at 5 V and 1.5 mA at 2.5 V when operating at 1 Mbps. It has a propagation delay of less than 10 ns and includes Schmitt trigger inputs for enhanced noise immunity. The Digital Isolator is compliant with various safety standards, including UL 1577 and CSA approvals, and is suitable for use in industrial automation, medical electronics, and communication systems.

Datasheet Summary
Powered by GS/AI

The Digital Isolator, part number 54X5751, is a low-power, six-channel device designed for high-speed operation with data rates up to 150 Mbps. It operates within a wide supply voltage range of 2.5 to 5.5 V and provides isolation ratings of up to 5000 V RMS, making it suitable for applications requiring high electromagnetic immunity and reinforced insulation. The device features ultra-low power consumption, with typical current draw of 1.6 mA per channel at 5 V and 1.5 mA at 2.5 V when operating at 1 Mbps. It has a propagation delay of less than 10 ns and includes Schmitt trigger inputs for enhanced noise immunity. The Digital Isolator is compliant with various safety standards, including UL 1577 and CSA approvals, and is suitable for use in industrial automation, medical electronics, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs - 54X5751 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs
54X5751
Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs 54X5751
Digital Isolator, 6, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes

Digital Isolator, 6, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8660BB-B-IS1
Digital Isolators SI8660BB-B-IS1
Digital Isolators 2.5 kV 6-channel digital isolator

Digital Isolators 2.5 kV 6-channel digital isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 54X5751 SI8660BB-B-IS1
Product Name Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Data Rate 150000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - CY7C63803-SXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers