Digital Isolator, 5, 8 ns, 2.5 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes
Digital Isolators 5 kV 4 forward & 1 reverse 5-channel isolator
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 54X5738 | SI8651ED-B-IS |
| Product Name | Digital Isolator, 5, 8 Ns, 2.5 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Data Rate | 150000 to ? kbps |