SI88221EC-ISR -- DIGITAL ISOLATORS
Silicon Labs
Digital Isolators
Si88221EC-ISR
Description
Digital Isolators
Description
Digital Isolators
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
Si88221EC-ISR |
|
Product Name
|
Digital Isolators |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver; Transceiver
Features
RoHS
# of Tx
1 #
View Details
Device Type
Line / Bus Driver
Package Type
QFP; CQFP
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details