Digital Isolator, 6, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes
Digital Isolators 3.75 kV 4 forward & 2 reverse 6-channel isolator
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 54X5766 | SI8662EC-B-IS1 |
| Product Name | Digital Isolator, 6, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Data Rate | 150000 to ? kbps |