Silicon Labs Digital Isolators SI88243ED-IS

Description
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc
Datasheet
Description
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI88243ED-IS
Digital Isolators SI88243ED-IS
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Buy Now Datasheet
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs - 46Y8536 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs
46Y8536
Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs 46Y8536
DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DIGITAL ISOLATOR, WSOIC-20; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI88243ED-IS 46Y8536
Product Name Digital Isolators Digital Isolator, Wsoic-20; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 100000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type SOIC-20 WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details