LOGIC OUTPUT ISOLATOR, 50NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators 3.75 kV optocoupler replacement
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 79X1921 | SI8717BC-A-IP |
| Product Name | Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 2.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |