Silicon Labs Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs SI8719BC-A-IP

Description
LOGIC OUTPUT ISOLATOR, 50NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
LOGIC OUTPUT ISOLATOR, 50NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs - 79X1925 - Newark, An Avnet Company
Chicago, IL, United States
Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs
79X1925
Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs 79X1925
LOGIC OUTPUT ISOLATOR, 50NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LOGIC OUTPUT ISOLATOR, 50NS, DIP-8; No. of Channels:1 Channel; Propagation Delay:50ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
SI8719BC-A-IP
Digital Isolators SI8719BC-A-IP
Digital Isolators 3.75 kV optocoupler replacement

Digital Isolators 3.75 kV optocoupler replacement

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 79X1925 SI8719BC-A-IP
Product Name Logic Output Isolator, 50Ns, Dip-8; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.5V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers