Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989875-SI8652BD-B-IS
Packaging: Tape & Reel (TR)
Type: General Purpose
Mounting: SMD (SMT)
Data Rate: 150 Mbps
Channel Type: Unidirectional
Weight: 547.51434 mg
Number of Channels: 5
Propagation Delay: 13 ns
Isolated Power: No
Categories: Interface - Specialized
Case / Package: SOIC
Alternative Parts (Cross-Reference): ISO7763FDWR; DS90C032TM/NOPB; DS90C031TM/NOPB; DS90C032BTM/NOPB; ADUM242D0BRWZ;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Pulse Width Distortion (PWD): 4.5 ns
Max Data Rate: 150
Digital Isolators 5 kV 3 forward & 2 reverse 5-channel isolator
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 989875-SI8652BD-B-ISR | SI8652BD-B-ISR |
| Product Name | Interface - Interface - Specialized - SI8652BD-B-ISR | Digital Isolators |
| Device Type | Sensor Interface; Storage Interface |