Silicon Labs Digital Isolators SI88644ED-IS

Description
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc
Datasheet
Description
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI88644ED-IS
Digital Isolators SI88644ED-IS
Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Digital Isolators 5 kV 4-channel digital isolator with integrated dc-dc

Buy Now Datasheet
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs - 44AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs
44AC2853
Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs 44AC2853
DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, AEC-Q100, 4-CH, WSOIC; No. of Channels:4 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI88644ED-IS 44AC2853
Product Name Digital Isolators Digital Isolator, Aec-Q100, 4-Ch, Wsoic; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 2270 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Line Interface ICs - 7097975 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
# of Tx 3 #
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Octal bus transceiver; 3-state - 74AHCT245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details