Silicon Labs Digital Isolators SI88621BD-IS

Description
Digital Isolators 5kV high speed digital isolators with integrated DCDC converter
Datasheet
Description
Digital Isolators 5kV high speed digital isolators with integrated DCDC converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI88621BD-IS
Digital Isolators SI88621BD-IS
Digital Isolators 5kV high speed digital isolators with integrated DCDC converter

Digital Isolators 5kV high speed digital isolators with integrated DCDC converter

Buy Now Datasheet
Digital Isolator, Aec-Q100, 2-Ch, Soic20; No. Of Channels Silicon Labs - 44AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Aec-Q100, 2-Ch, Soic20; No. Of Channels Silicon Labs
44AC2851
Digital Isolator, Aec-Q100, 2-Ch, Soic20; No. Of Channels Silicon Labs 44AC2851
DIGITAL ISOLATOR, AEC-Q100, 2-CH, SOIC20; No. of Channels:2 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, AEC-Q100, 2-CH, SOIC20; No. of Channels:2 Channel; Propagation Delay:18ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI88621BD-IS 44AC2851
Product Name Digital Isolators Digital Isolator, Aec-Q100, 2-Ch, Soic20; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 2270 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Telecom - SI32261-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details