SN65C1168EMPWTSEP -- RS-422 INTERFACE IC
Texas Instruments
RS-422 Interface IC
SN65C1168EMPWTSEP
Description
RS-422 Interface IC
Datasheet
Description
RS-422 Interface IC
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN65C1168EMPWTSEP |
|
Product Name
|
RS-422 Interface IC |
|
Package Type
|
TSSOP-16
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
3 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface; CardBus Controller
View Details
2 suppliers