OMEGA Engineering, Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Penetration Probe:(NP) Tip designed for easy penetration into soft and semi-frozen objects. Made from rugged 304 stainless steel. Tip rated to 900C (1650F). Fast Response Probe:(RT)Special small diameter (... | |
| Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated... | |
| Handle is permanently molded to probe sheath. Includes cable and miniature connector. A multi-use, low cost, versatile thermocuple which can be used with any handheld. Available off the shelf in... | |
| High Temperature Thermocouple Probe | |
| Low cost extruder type bayonet probes are available off-the-shelf in J, K, T, or E Type Thermcouple in both straight thru and right angle tip configurations. Can be utilized with... | |
| Magnetized probes, suitable for long term contact pressure. The 88401 uses PFA insulated lead wire and is rated to a max. surface temperature of 250C (480F). The 88402 uses "GG"... | |
| OMEGA dual-element thermocouple assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature rugged DTC connector terminations. Either 304 SS or Inconel sheaths are available in sizes from 1/16 to 1/4"... | |
| OMEGA's High Temperature Surface Probe features a thermocouple alloy spring-loaded sensing element to ensure consistent readings. The twelve-inch probe comes with an SMP Male Connector termination and a 0.3 mm... | |
| OMEGA's rugged Compression Fitting Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. It is ideal. The maximum length for armored cable is... | |
| OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can... | |
| Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each... | |
| Quick Disconnect Thermocouple Probe | |
| The HPS family of thermocouple probes feature a high impact easy to grip plastic handle. The probes also include a retractable color coded cable which stretches from a coiled length... | |
| The OMEGA low noise thermocouple probes and connectors maintain an electri-cal connection from the sheath of the probe, through the connectors, all the way to your instrumentation. This system assures... | |
| The OMEGA low noise thermocouple probes and connectors maintain an electrical connection from the sheath of the probe, through the connectors, all the way to your instrumentation. This system assures... | |
| Thermocouple Probe | |
| These unique leaf style surface probes are designed for instant measurement of temperature on flat surfaces. Their ultra low thermal mass and flexible construction make them ideal for rugged industrial... | |
| This alternative to our TJ style probe offers a more compact size and an economical price. It is designed to meet the requirements of limited space applications, without the metal... | |
| This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which... | |
| This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC... | |
| This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a... | |
| • Made with Special Limits of Error Material • Connector Body Temp Rating: 260C (500F) • Environmentally Friendly, Cadmium-Free, Liquid Crystal Polymer Connector • Choice of 304 SS or Inconel... |
| << Prev | Next >> |