THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2.03m; Probe Length - Imperial:-; Lead Length:80"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 32AH7786 |
| Product Name | Thermocouple, Type K, 260Deg C; Thermocouple Type Omega |
| Sensed Temperature | ? to 500 F (? to 260 C) |