THERMOCOUPLE ASSEMBLY, CAST IRON
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-BARE-20-K-12-ND | 30AC7751 | 69AJ0150 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 300Mm; Thermocouple Type Omega | Thermocouple, Type K, 300Mm Rohs Compliant Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |