OMEGA Engineering, Inc. Thermocouple, K Type, 300Mm; Thermocouple Type Omega BARE-24-K-12

Description
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 300Mm; Thermocouple Type Omega - 30AC7752 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm; Thermocouple Type Omega
30AC7752
Thermocouple, K Type, 300Mm; Thermocouple Type Omega 30AC7752
THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:-; Lead Length:300mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 300Mm Rohs Compliant Omega - 69AJ0151 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 300Mm Rohs Compliant Omega
69AJ0151
Thermocouple, Type K, 300Mm Rohs Compliant Omega 69AJ0151
THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 30AC7752 69AJ0151
Product Name Thermocouple, K Type, 300Mm; Thermocouple Type Omega Thermocouple, Type K, 300Mm Rohs Compliant Omega
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Assemblies with Terminal Head and Support Tube -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details